Status: | Unknown |
---|---|
Series: | MC29 Series |
RoHS: | Unknown |
No distributors results available
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Product Range | MC29 Series |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm |
Insulator Material | Uninsulated |
Insulator Colour | - |
Stud/Tab Size | #10 |
Where can I find additional details, specifications and documents for a MC29490?
Additional datasheets, footprints and schematics for MC29490 are listed on our Part Details page. You can also find images and similar parts to MC29490 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC29490 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC29490 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC29490 fall under?
The MC29490 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to MC29490 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC29490 you can contact the distributor directly for product support, shipping queries etc.
Is the MC29490 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC29490 have stock available?
There is no stock from authorised distributors for MC29490.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC29490 often in real-time on the comparison pages.
What if I can't find stock of MC29490?
You can fill out our help required form which you can use to request a quote for MC29490 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.