Status: | Unknown |
---|---|
Series: | MC Series |
RoHS: | Unknown |
Product Range | MC Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Terminal Material | - |
Insulation | Non Insulated |
Connector Type | Parallel Splice |
Status: | Unknown |
---|---|
Series: | MC Series |
RoHS: | Compliant |
Product Range | MC Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Insulation | Non Insulated |
Connector Type | Parallel Splice |
RoHS Compliant | Yes |
Terminal, Parallel Splice, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a MC29479?
Additional datasheets, footprints and schematics for MC29479 are listed on our Part Details page. You can also find images and similar parts to MC29479 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC29479 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC29479 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC29479 fall under?
The MC29479 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to MC29479 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC29479 you can contact the distributor directly for product support, shipping queries etc.
Is the MC29479 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC29479 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC29479.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC29479 often in real-time on the comparison pages.
What if I can't find stock of MC29479?
You can fill out our help required form which you can use to request a quote for MC29479 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.