Status: | Unknown |
---|---|
Series: | MC Series |
RoHS: | Compliant |
Product Range | MC Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
RoHS Compliant | Yes |
Terminal Female Disconnect 0.25In Yellow | Newark Electronics |
Status: | Unknown |
---|---|
Series: | MULTICOMP - MC Series |
RoHS: | Unknown |
Terminal Type | Female Quick Disconnect |
---|---|
Product Range | MULTICOMP - MC Series |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Insulator Color | Yellow |
Where can I find additional details, specifications and documents for a MC29411?
Additional datasheets, footprints and schematics for MC29411 are listed on our Part Details page. You can also find images and similar parts to MC29411 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC29411 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC29411 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC29411 fall under?
The MC29411 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Quick Disconnect Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to MC29411 when available in the Quick Disconnect Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC29411 you can contact the distributor directly for product support, shipping queries etc.
Is the MC29411 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MC29411 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC29411.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC29411 often in real-time on the comparison pages.
What if I can't find stock of MC29411?
You can fill out our help required form which you can use to request a quote for MC29411 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.