Status: | Unknown |
---|---|
Series: | MC Series |
RoHS: | Unknown |
Insulator Colour | Red |
---|---|
Product Range | MC Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Insulator Material | Nylon (Polyamide) |
Connector Type | Butt Splice |
Status: | Unknown |
---|---|
Series: | MC Series |
RoHS: | Compliant |
Insulator Colour | Red |
---|---|
Product Range | MC Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Insulator Material | Nylon (Polyamide) |
Connector Type | Butt Splice |
RoHS Compliant | Yes |
Terminal, Butt Splice, Crimp, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a MC29365?
Additional datasheets, footprints and schematics for MC29365 are listed on our Part Details page. You can also find images and similar parts to MC29365 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC29365 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC29365 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC29365 fall under?
The MC29365 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to MC29365 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC29365 you can contact the distributor directly for product support, shipping queries etc.
Is the MC29365 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC29365 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC29365.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC29365 often in real-time on the comparison pages.
What if I can't find stock of MC29365?
You can fill out our help required form which you can use to request a quote for MC29365 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.