Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | - |
Relay Mounting | Through Hole |
Coil Type | - |
Relay Terminals | Solder |
Contact Voltage VAC | 120V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Contact Voltage VAC | 120V |
RoHS Compliant | Yes |
RELAY, SIGNAL, DPDT, 120VAC, 24VDC, 2A | element14 |
Relay, Signal, Dpdt, 120Vac, 24Vdc, 1A | Newark Electronics |
Where can I find additional details, specifications and documents for a MC25135?
Additional datasheets, footprints and schematics for MC25135 are listed on our Part Details page. You can also find images and similar parts to MC25135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC25135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC25135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC25135 fall under?
The MC25135 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MC25135 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC25135 you can contact the distributor directly for product support, shipping queries etc.
Is the MC25135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC25135 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC25135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC25135 often in real-time on the comparison pages.
What if I can't find stock of MC25135?
You can fill out our help required form which you can use to request a quote for MC25135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.