MC25132 Switches, Relays & Solenoids by Multicomp

RELAY SIGNAL DPDT 120VAC 24VDC 1A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.75

Distributor Stock
Logo for Farnell
Farnell
from US$2.12
No stock
Buy Now
Logo for element14
element14
from US$1.75
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Coil Voltage 5VDC
Contact Configuration DPDT
Contact Current 1A
Product Range -
Relay Mounting Through Hole
Coil Type -
Relay Terminals Solder
Contact Voltage VAC 120V


MC25132 Relays by Multicomp Pro

RELAY, SIGNAL, DPDT, 120VAC, 24VDC, 1A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Coil Voltage 5VDC
Contact Configuration DPDT
Contact Current 1A
Relay Mounting Through Hole
Relay Terminals Solder
Contact Voltage VAC 120V
RoHS Compliant Yes

Alternative Descriptions

Relay, Signal, Dpdt, 120Vac, 24Vdc, 1A | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC25132?

Additional datasheets, footprints and schematics for MC25132 are listed on our Part Details page. You can also find images and similar parts to MC25132 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC25132 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC25132 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC25132 fall under?

The MC25132 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to MC25132 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC25132 you can contact the distributor directly for product support, shipping queries etc.

Is the MC25132 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC25132 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC25132.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC25132 often in real-time on the comparison pages.

What if I can't find stock of MC25132?

You can fill out our help required form which you can use to request a quote for MC25132 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay