Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 1A |
Product Range | - |
Relay Mounting | Through Hole |
Coil Type | DC |
Relay Terminals | Solder |
Contact Voltage VAC | 120V |
Contact Voltage VDC | 24V |
Contact Material | Silver Alloy |
Coil Resistance | 3.291kohm |
SVHC | No SVHC (07-Jul-2017) |
Coil Power Continuous | 150mW |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 1A |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 30V |
External Depth | 12.3mm |
External Height | 10mm |
External Width | 7.3mm |
RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 1A |
Relay Mounting | Through Hole |
Coil Type | DC |
Relay Terminals | Solder |
Contact Voltage VAC | 120V |
RoHS Compliant | Yes |
Relay, Signal, Spdt, 120Vac, 24Vdc, 1A | Newark Electronics |
Where can I find additional details, specifications and documents for a MC25121?
Additional datasheets, footprints and schematics for MC25121 are listed on our Part Details page. You can also find images and similar parts to MC25121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC25121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC25121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC25121 fall under?
The MC25121 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MC25121 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC25121 you can contact the distributor directly for product support, shipping queries etc.
Is the MC25121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC25121 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC25121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC25121 often in real-time on the comparison pages.
What if I can't find stock of MC25121?
You can fill out our help required form which you can use to request a quote for MC25121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.