Status: | Unknown |
---|---|
Series: | MC25 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 5A |
Product Range | MC25 Series |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Status: | Unknown |
---|---|
Series: | MC25 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 5A |
Product Range | MC25 Series |
Relay Mounting | Through Hole |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
RoHS Compliant | Yes |
Relay, Dpdt, 250Vac, 12Vdc, 5A | Newark Electronics |
RELAY, DPDT, 250VAC, 12VDC, 5A | element14 |
Where can I find additional details, specifications and documents for a MC25117?
Additional datasheets, footprints and schematics for MC25117 are listed on our Part Details page. You can also find images and similar parts to MC25117 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC25117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC25117 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC25117 fall under?
The MC25117 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MC25117 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC25117 you can contact the distributor directly for product support, shipping queries etc.
Is the MC25117 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC25117 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC25117.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC25117 often in real-time on the comparison pages.
What if I can't find stock of MC25117?
You can fill out our help required form which you can use to request a quote for MC25117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.