Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Positions | 5Positions |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | - |
Wire Connection Method | Screw |
Rated Current | 16A |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pitch Spacing | 5mm |
---|---|
No. of Positions | 5Positions |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 12AWG |
Wire Connection Method | Screw |
Rated Current | 16A |
RoHS Compliant | Yes |
Terminal Block Pluggable, 5 Position, 24-12Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a MC24377?
Additional datasheets, footprints and schematics for MC24377 are listed on our Part Details page. You can also find images and similar parts to MC24377 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC24377 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC24377 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC24377 fall under?
The MC24377 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC24377 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC24377 you can contact the distributor directly for product support, shipping queries etc.
Is the MC24377 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC24377 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC24377.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC24377 often in real-time on the comparison pages.
What if I can't find stock of MC24377?
You can fill out our help required form which you can use to request a quote for MC24377 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.