Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Rows | 2 Row |
---|---|
No. of Positions | 16Positions |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 14AWG |
Pitch Spacing | 9.5mm |
Rated Current | 20A |
Rated Voltage | 300V |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Rows | 2 Row |
---|---|
No. of Positions | 16Positions |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 14AWG |
Pitch Spacing | 9.5mm |
Rated Current | 20A |
Rated Voltage | 300V |
RoHS Compliant | Yes |
Terminal Block, Barrier, 16 Position, 22-12Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a MC24321?
Additional datasheets, footprints and schematics for MC24321 are listed on our Part Details page. You can also find images and similar parts to MC24321 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC24321 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC24321 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC24321 fall under?
The MC24321 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC24321 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC24321 you can contact the distributor directly for product support, shipping queries etc.
Is the MC24321 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC24321 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC24321.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC24321 often in real-time on the comparison pages.
What if I can't find stock of MC24321?
You can fill out our help required form which you can use to request a quote for MC24321 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.