Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Right Angle Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG174 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 3GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
RF/COAXIAL, SMA PLUG, R/A, 50 OHM, CRIMP | element14 |
RF COAXIAL, SMA, RIGHT ANGLE PLUG, 50OHM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Right Angle Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG174 |
Contact Material | Brass |
Frequency Max | 3GHz |
RoHS Compliant | Yes |
Rf/Coaxial, Sma Plug, R/A, 50 Ohm, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a MC23551?
Additional datasheets, footprints and schematics for MC23551 are listed on our Part Details page. You can also find images and similar parts to MC23551 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC23551 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC23551 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC23551 fall under?
The MC23551 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC23551 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC23551 you can contact the distributor directly for product support, shipping queries etc.
Is the MC23551 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC23551 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MC23551.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC23551 often in real-time on the comparison pages.
What if I can't find stock of MC23551?
You can fill out our help required form which you can use to request a quote for MC23551 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.