Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | UHF Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG213 |
Contact Material | Brass |
Frequency Max | 2GHz |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | UHF Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG213 |
Contact Material | Brass |
Frequency Max | 2GHz |
RoHS Compliant | Yes |
Rf/Coaxial, Uhf Plug, Straight, 50 Ohm | Newark Electronics |
Where can I find additional details, specifications and documents for a MC23544?
Additional datasheets, footprints and schematics for MC23544 are listed on our Part Details page. You can also find images and similar parts to MC23544 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC23544 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC23544 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC23544 fall under?
The MC23544 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC23544 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC23544 you can contact the distributor directly for product support, shipping queries etc.
Is the MC23544 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC23544 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC23544.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC23544 often in real-time on the comparison pages.
What if I can't find stock of MC23544?
You can fill out our help required form which you can use to request a quote for MC23544 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.