Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Range | - |
---|---|
Supply Voltage | 48VDC |
Fan Frame Size | 120mm |
External Depth | 38mm |
Flow Rate - Imperial | 190cu.ft/min |
Flow Rate - Metric | - |
Noise Rating | 54dBA |
Bearing Type | Ball |
Power Rating | 19.2W |
Where can I find additional details, specifications and documents for a MC21712?
Additional datasheets, footprints and schematics for MC21712 are listed on our Part Details page. You can also find images and similar parts to MC21712 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC21712 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC21712 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC21712 fall under?
The MC21712 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to MC21712 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC21712 you can contact the distributor directly for product support, shipping queries etc.
Is the MC21712 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC21712 have stock available?
There is no stock from authorised distributors for MC21712.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC21712 often in real-time on the comparison pages.
What if I can't find stock of MC21712?
You can fill out our help required form which you can use to request a quote for MC21712 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.