MC21678 Fans & Cooling Devices by Multicomp

AXIAL FAN 254MM x 89MM 115VAC 665CFM 52dBA

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$125.45


Distributor Starting From Stock
Logo for element14 element14 US$147.82
581
Buy Now
Logo for Newark Electronics Newark Electronics US$169.19
579
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 115V
Current Type AC
Fan Frame Size 254mm
External Depth 89mm
Noise Rating 52dBA
Flow Rate - Imperial 665cu.ft/min
Flow Rate - Metric 18.83m³/min
Product Range -

Alternative Descriptions

AXIAL FAN, 254MM x 89MM, 115VAC, 665CFM, 52dBA | element14
Axial Fan, 254Mm X 89Mm, 115Vac, 665Cfm, 52Dba | Newark Electronics
AXIAL FAN, 254MM X 89MM, 115VAC | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC21678?

Additional datasheets, footprints and schematics for MC21678 are listed on our Part Details page. You can also find images and similar parts to MC21678 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC21678 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC21678 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC21678 fall under?

The MC21678 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to MC21678 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC21678 you can contact the distributor directly for product support, shipping queries etc.

Is the MC21678 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC21678 have stock available?

Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MC21678.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC21678 often in real-time on the comparison pages.

What if I can't find stock of MC21678?

You can fill out our help required form which you can use to request a quote for MC21678 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay