MC20448 LED Products by Multicomp

LED YELLOW T-1 (3MM) 20MCD 585NM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0180

Distributor Stock
Logo for Farnell
Farnell
from US$0.0498
391
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0180
391
in stock
Buy Now
Logo for element14
element14
from US$0.18
391
in stock
Buy Now

Specifications

Bulb Size T-1 (3mm)
LED Color Yellow
Luminous Intensity 20mcd
Viewing Angle 100°
Forward Current If 20mA
Forward Voltage 2V
LED Mounting Through Hole
Lens Shape Round
Wavelength Typ 585nm

Alternative Descriptions

LED, YELLOW, T-1 (3MM), 20MCD, 585NM | element14


MC20448 LED Products by Multicomp Pro

LED, YELLOW, T-1 (3MM), 20MCD, 585NM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

LED Color Yellow
LED Mounting Through Hole
Bulb Size T-1 (3mm)
Forward Current If 20mA
Forward Voltage 2V
Wavelength Typ 585nm
Luminous Intensity 20mcd
Viewing Angle 100°
Lens Shape Round
RoHS Compliant Yes

Alternative Descriptions

Led, Yellow, T-1 (3Mm), 20Mcd, 585Nm | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC20448?

Additional datasheets, footprints and schematics for MC20448 are listed on our Part Details page. You can also find images and similar parts to MC20448 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC20448 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC20448 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC20448 fall under?

The MC20448 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.

Can I view similar or alternative parts?

You can view similar parts to MC20448 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC20448 you can contact the distributor directly for product support, shipping queries etc.

Is the MC20448 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC20448 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC20448.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC20448 often in real-time on the comparison pages.

What if I can't find stock of MC20448?

You can fill out our help required form which you can use to request a quote for MC20448 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay