Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Bulb Size | T-1 3/4 (5mm) |
---|---|
LED Color | Orange |
Luminous Intensity | 2cd |
Viewing Angle | 30° |
Forward Current If | 20mA |
Forward Voltage | 2.2V |
LED Mounting | Through Hole |
Lens Shape | Round |
Packaging | Each |
Where can I find additional details, specifications and documents for a MC20378?
Additional datasheets, footprints and schematics for MC20378 are listed on our Part Details page. You can also find images and similar parts to MC20378 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC20378 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC20378 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC20378 fall under?
The MC20378 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to MC20378 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC20378 you can contact the distributor directly for product support, shipping queries etc.
Is the MC20378 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC20378 have stock available?
There is no stock from authorised distributors for MC20378.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC20378 often in real-time on the comparison pages.
What if I can't find stock of MC20378?
You can fill out our help required form which you can use to request a quote for MC20378 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.