Status: | Unknown |
---|---|
Series: | MC 1% Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now |
Resistor Case Style | 2010 [5025 Metric] |
---|---|
Resistance | 0.33ohm |
Product Range | MC 1% Series |
Voltage Rating | - |
Resistor Element Material | Thick Film |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 300ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Surface Mount Device |
Where can I find additional details, specifications and documents for a MC2010W2F330LT4E?
Additional datasheets, footprints and schematics for MC2010W2F330LT4E are listed on our Part Details page. You can also find images and similar parts to MC2010W2F330LT4E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC2010W2F330LT4E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC2010W2F330LT4E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC2010W2F330LT4E fall under?
The MC2010W2F330LT4E is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MC2010W2F330LT4E when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC2010W2F330LT4E you can contact the distributor directly for product support, shipping queries etc.
Is the MC2010W2F330LT4E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC2010W2F330LT4E have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MC2010W2F330LT4E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC2010W2F330LT4E often in real-time on the comparison pages.
What if I can't find stock of MC2010W2F330LT4E?
You can fill out our help required form which you can use to request a quote for MC2010W2F330LT4E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.