Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Operating Voltage | +4.5 to +24 VDC |
---|---|
Power Connector Type on Device | mini-XLR Plug |
Mount | Stand-alone |
Fiber Optic Product Family | MC2_Series |
Conversion Type | BNC to ST Converter |
Laser Type | Fabry-Perot Laser |
Status Display | OLED-Alphanumeric |
Fiber Connector Style | ST |
Copper Connector Style | BNC Receptacle |
Fiber Optic Product Type | Converters |
Fiber Type | Single Mode |
Module Type | Simplex TX |
Electronic Signal Type | SMPTE 3G/HD/SD-SDI Video |
Number of Channels | 1 |
Transmitter Wavelength | 1310nm |
Transmitter Output Power | -9 – -3 dBm |
Operating Temperature Range | 0 – 70°C |
MC2 Transceiver BNC Receptacle 3G to ST Connector | Avnet America |
Where can I find additional details, specifications and documents for a MC2-T-P-2-R?
Additional datasheets, footprints and schematics for MC2-T-P-2-R are listed on our Part Details page. You can also find images and similar parts to MC2-T-P-2-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC2-T-P-2-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC2-T-P-2-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC2-T-P-2-R fall under?
The MC2-T-P-2-R is listed under Fiber Optics > Fiber Optic Converters & Transceivers.
Can I view similar or alternative parts?
You can view similar parts to MC2-T-P-2-R when available in the Fiber Optic Converters & Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC2-T-P-2-R you can contact the distributor directly for product support, shipping queries etc.
Is the MC2-T-P-2-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC2-T-P-2-R have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for MC2-T-P-2-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC2-T-P-2-R often in real-time on the comparison pages.
What if I can't find stock of MC2-T-P-2-R?
You can fill out our help required form which you can use to request a quote for MC2-T-P-2-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.