Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Power Connector Type on Device | mini-XLR Plug |
---|---|
Operating Voltage | +4.5 to +24 VDC |
Mount | Stand-alone |
Fiber Optic Product Family | MC2_Series |
Conversion Type | BNC to SC Converter |
Module Type | Simplex RX |
Fiber Optic Product Type | Converters |
Receiver Type | PIN Preamp |
Copper Connector Style | BNC Plug |
Status Display | OLED-Alphanumeric |
Fiber Type | Single Mode |
Fiber Connector Style | SC |
Receiver Sensitivity | 3G: -18.5 to +0 dBm |
Number of Channels | 1 |
Electronic Signal Type | SMPTE 3G/HD/SD-SDI Video |
Receiver Wavelength | 1260 nm – 1620 nm |
Operating Temperature Range | 0 – 70°C |
Where can I find additional details, specifications and documents for a MC2-R-P-2-SC?
Additional datasheets, footprints and schematics for MC2-R-P-2-SC are listed on our Part Details page. You can also find images and similar parts to MC2-R-P-2-SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC2-R-P-2-SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC2-R-P-2-SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC2-R-P-2-SC fall under?
The MC2-R-P-2-SC is listed under Fiber Optics > Fiber Optic Converters & Transceivers.
Can I view similar or alternative parts?
You can view similar parts to MC2-R-P-2-SC when available in the Fiber Optic Converters & Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC2-R-P-2-SC you can contact the distributor directly for product support, shipping queries etc.
Is the MC2-R-P-2-SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC2-R-P-2-SC have stock available?
There is no stock from authorised distributors for MC2-R-P-2-SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC2-R-P-2-SC often in real-time on the comparison pages.
What if I can't find stock of MC2-R-P-2-SC?
You can fill out our help required form which you can use to request a quote for MC2-R-P-2-SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.