MC2-R-P-2-R

Fiber Optics

> Fiber Optic Converters & Transceivers

distributor space
Organise Price Comparison Results by
Distributor Statistics for MC2-R-P-2-R
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MC2-R-P-2-R
Series Information for MC2-R-P-2-R - TE Connectivity
  • Status: Active
  • Product Code: X124
  • Global Product Line: C23
  • GPL Description: Aerospace Defense & Marine

Description

MC2 Rx 3G 5-pin RoHS RECPT BNC

Specifications

Operating Voltage:
+4.5 to +24 VDC
Power Connector Type on Device:
mini-XLR Plug
Mount:
Stand-alone
Fiber Optic Product Family:
MC2_Series
Conversion Type:
BNC to ST Converter
Module Type:
Simplex RX
Receiver Type:
PIN Preamp
Status Display:
OLED-Alphanumeric
Fiber Optic Product Type:
Converters
Fiber Connector Style:
ST
Copper Connector Style:
BNC Receptacle
Fiber Type:
Single Mode
Electronic Signal Type:
SMPTE 3G/HD/SD-SDI Video
Receiver Wavelength:
1260 nm – 1620 nm
Receiver Sensitivity:
3G: -18.5 to +0 dBm
Number of Channels:
1
Operating Temperature Range:
0 – 70°C

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
MC2 Receiver BNC Receptacle 3G 5-Pin to ST Connector