MC2-K-P-2-E

Fiber Optics

> Fiber Optic Converters & Transceivers

distributor space
Organise Price Comparison Results by
Distributor Statistics for MC2-K-P-2-E
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MC2-K-P-2-E
Series Information for MC2-K-P-2-E - TE Connectivity
  • Status: Active
  • Product Code: X124
  • Global Product Line: C23
  • GPL Description: Aerospace Defense & Marine

Description

3G-SDI MC2 Kit: TX, RX and 2 Euro PS

Specifications

Operating Voltage:
+4.5 to +24 VDC
Power Connector Type on Device:
mini-XLR Plug
Mount:
Stand-alone
Fiber Optic Product Family:
MC2_Series
Conversion Type:
BNC to ST Converter
Laser Type:
Fabry-Perot Laser
Receiver Type:
PIN Preamp
Status Display:
OLED-Alphanumeric
Copper Connector Style:
BNC Plug
Fiber Connector Style:
ST
Fiber Optic Product Type:
Converters
Fiber Type:
Single Mode
Receiver Sensitivity:
3G: -18.5 to +0 dBm
Electronic Signal Type:
SMPTE 3G/HD/SD-SDI Video
Transmitter Wavelength:
1310nm
Receiver Wavelength:
1260 nm – 1620 nm
Number of Channels:
1
Transmitter Output Power:
-9 – -3 dBm
Operating Temperature Range:
0 – 70°C

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not applicable for solder process capability