Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | Cat5e |
---|---|
Connector Type A | RJ45 Plug |
Connector Type B | RJ45 Plug |
Cable Length - Imperial | 15ft |
Cable Length - Metric | 4.6m |
Jacket Color | Black |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LAN Category | Cat5e |
---|---|
Connector Type A | RJ45 Plug |
Connector Type B | RJ45 Plug |
Cable Length - Imperial | 15ft |
Cable Length - Metric | 4.6m |
Jacket Color | Black |
RoHS Compliant | Yes |
Cable Assembly, Cat5E Patch, Rj45 Plug, 15Ft, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a MC1937?
Additional datasheets, footprints and schematics for MC1937 are listed on our Part Details page. You can also find images and similar parts to MC1937 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC1937 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1937 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC1937 fall under?
The MC1937 is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to MC1937 when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC1937 you can contact the distributor directly for product support, shipping queries etc.
Is the MC1937 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC1937 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC1937.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC1937 often in real-time on the comparison pages.
What if I can't find stock of MC1937?
You can fill out our help required form which you can use to request a quote for MC1937 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.