MC19041008 Panel Mount Indicators, Bases & Lenses by Multicomp

LED INDICATOR 5MM ORANGE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.96

Distributor Stock
Logo for Farnell
Farnell
from US$2.67
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.96
3
in stock
Buy Now
Logo for element14
element14
from US$2.23
3
in stock
Buy Now

Specifications

LED Colour Orange
Operating Voltage 2.6VDC
Mounting Hole Dia 8mm
Forward Current If 30mA
Luminous Intensity 20mcd
IP / NEMA Rating Not Rated
Product Range -
SVHC No SVHC (07-Jul-2017)
Approval Bodies CE
Bezel Depth 5mm
Bezel Diameter 9.5mm
Body Plating Bright Chrome
Bulb Size 5mm
Current If Luminous Intensity 20mA
External Diameter 9.5mm
Fixing Hole Diameter 8mm
Forward Current If Max 20mA
Forward Voltage 2.6V
Forward Voltage VF Max 2.6V
LED / Lamp Size 5mm
Length Behind Bezel 12mm
Luminous Intensity Typ 20mcd
Operating Temperature Max 70°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +70°C
Peak Forward Current 30mA
Peak Wavelength 625nm
Voltage Vf Min 2V
Voltage Vf Typ 2.6V
Wavelength Typ 625nm


MC19041008 Panel Mount Indicators, Bases & Lenses by Multicomp Pro

PANEL MOUNT INDICATOR, LED, 8MM, ORANGE, 2.6V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

LED Color Orange
Operating Voltage 2.6VDC
Mounting Hole Dia 8mm
Forward Current If 30mA
Luminous Intensity 20mcd
IP / NEMA Rating Not Rated
Bulb Size 3mm
RoHS Compliant Yes

Alternative Descriptions

Panel Mount Indicator, Led, 8Mm, Orange, 2.6V | Newark Electronics
LED INDICATOR, 5MM, ORANGE | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC19041008?

Additional datasheets, footprints and schematics for MC19041008 are listed on our Part Details page. You can also find images and similar parts to MC19041008 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC19041008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC19041008 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC19041008 fall under?

The MC19041008 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.

Can I view similar or alternative parts?

You can view similar parts to MC19041008 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC19041008 you can contact the distributor directly for product support, shipping queries etc.

Is the MC19041008 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC19041008 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC19041008.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC19041008 often in real-time on the comparison pages.

What if I can't find stock of MC19041008?

You can fill out our help required form which you can use to request a quote for MC19041008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay