Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Operating Voltage | 2.6VDC |
Mounting Hole Dia | 6mm |
Forward Current If | 45mA |
Luminous Intensity | 17.5mcd |
IP / NEMA Rating | Not Rated |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CE |
Bezel Depth | 4mm |
Bezel Diameter | 7mm |
Bulb Size | 3mm |
Current If Luminous Intensity | 20mA |
External Diameter | 7mm |
Fixing Hole Diameter | 6mm |
Forward Current If Max | 20mA |
Forward Voltage | 2.6V |
Forward Voltage VF Max | 2.6V |
LED / Lamp Size | 3mm |
Length Behind Bezel | 11.5mm |
Luminous Intensity Typ | 17.5mcd |
Operating Temperature Max | 70°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +70°C |
Peak Forward Current | 45mA |
Peak Wavelength | 625nm |
Voltage Vf Min | 2V |
Voltage Vf Typ | 2.6V |
Wavelength Typ | 625nm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Red |
---|---|
Operating Voltage | 2.6VDC |
Mounting Hole Dia | 6mm |
Forward Current If | 45mA |
Luminous Intensity | 17.5mcd |
IP / NEMA Rating | Not Rated |
Bulb Size | 3mm |
Colour | Red |
RoHS Compliant | Yes |
Panel Mount Indicator, Led, 6Mm, Red, 2.6V | Newark Electronics |
LED INDICATOR, 3MM, HE-RED | element14 |
Where can I find additional details, specifications and documents for a MC19020003?
Additional datasheets, footprints and schematics for MC19020003 are listed on our Part Details page. You can also find images and similar parts to MC19020003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC19020003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC19020003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC19020003 fall under?
The MC19020003 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to MC19020003 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC19020003 you can contact the distributor directly for product support, shipping queries etc.
Is the MC19020003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC19020003 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC19020003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC19020003 often in real-time on the comparison pages.
What if I can't find stock of MC19020003?
You can fill out our help required form which you can use to request a quote for MC19020003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.