Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 1mm² |
Pin Length | 6mm |
Insulator Colour | Red |
Product Range | - |
Overall Length | 12.3mm |
Insulator Material | Nylon (Polyamide) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 1mm² |
Pin Length | 6mm |
Insulator Colour | Red |
Overall Length | 12.3mm |
Insulator Material | Nylon (Polyamide) |
RoHS Compliant | Yes |
Terminal, Wire Ferrule, 18Awg, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a MC1810-01-RD?
Additional datasheets, footprints and schematics for MC1810-01-RD are listed on our Part Details page. You can also find images and similar parts to MC1810-01-RD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC1810-01-RD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1810-01-RD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC1810-01-RD fall under?
The MC1810-01-RD is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to MC1810-01-RD when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC1810-01-RD you can contact the distributor directly for product support, shipping queries etc.
Is the MC1810-01-RD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC1810-01-RD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC1810-01-RD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC1810-01-RD often in real-time on the comparison pages.
What if I can't find stock of MC1810-01-RD?
You can fill out our help required form which you can use to request a quote for MC1810-01-RD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.