Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | UHF Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG213 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 300MHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Body Plating | Nickel |
Cable Diameter Max | 11.3mm |
External Length / Height | 32.8mm |
Height | 32.8mm |
Insulation Resistance | 500Mohm |
Insulator Material | PTFE (Polytetrafluoroethylene) |
Working Voltage | 500V |
Where can I find additional details, specifications and documents for a MC17-01B-5?
Additional datasheets, footprints and schematics for MC17-01B-5 are listed on our Part Details page. You can also find images and similar parts to MC17-01B-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC17-01B-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC17-01B-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC17-01B-5 fall under?
The MC17-01B-5 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC17-01B-5 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC17-01B-5 you can contact the distributor directly for product support, shipping queries etc.
Is the MC17-01B-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC17-01B-5 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC17-01B-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC17-01B-5 often in real-time on the comparison pages.
What if I can't find stock of MC17-01B-5?
You can fill out our help required form which you can use to request a quote for MC17-01B-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.