Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Pin Length | 10mm |
Insulator Colour | Black |
Product Range | - |
Overall Length | 16.3mm |
Terminal Material | Copper |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Pin Length | 10mm |
Insulator Colour | Black |
Overall Length | 16.3mm |
Terminal Material | Copper |
RoHS Compliant | Yes |
Terminal, Wire Ferrule, 16Awg, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a MC1615-04-BK?
Additional datasheets, footprints and schematics for MC1615-04-BK are listed on our Part Details page. You can also find images and similar parts to MC1615-04-BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC1615-04-BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1615-04-BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC1615-04-BK fall under?
The MC1615-04-BK is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to MC1615-04-BK when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC1615-04-BK you can contact the distributor directly for product support, shipping queries etc.
Is the MC1615-04-BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC1615-04-BK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC1615-04-BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC1615-04-BK often in real-time on the comparison pages.
What if I can't find stock of MC1615-04-BK?
You can fill out our help required form which you can use to request a quote for MC1615-04-BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.