Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 240V |
---|---|
Output Current | 15A |
Output Voltage | 270VAC |
Constant Current Load | - |
Impedance | - |
Product Range | - |
Knob Rotation | - |
SVHC | No SVHC (07-Jul-2017) |
AC Power | 3600VA |
Current Rating | 15A |
External Depth | 225mm |
External Length / Height | 135mm |
External Width | 225mm |
Fixing Centres LxW | 176 x 176 |
Fixing Hole Diameter | 11mm |
Height | 135mm |
Output 2 Voltage Max | 270VAC |
Output Current Max | 15A |
Output Voltage Max | 270V |
Output Voltage Min | 0V |
Primary Voltages | 240V |
Secondary Current Nom | 15A |
Secondary Power | 3.6kVA |
Secondary Voltages | 270V |
Transformer Type | Variable |
Weight | 12kg |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Variable Transformer, 240 V, 270 Vac, 15 A Rohs Compliant: No |Multicomp Pro MC15F-1 | Newark Electronics |
TRANSFORMER, VARIABLE, 15A | element14 |
Where can I find additional details, specifications and documents for a MC15F-1?
Additional datasheets, footprints and schematics for MC15F-1 are listed on our Part Details page. You can also find images and similar parts to MC15F-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC15F-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC15F-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC15F-1 fall under?
The MC15F-1 is listed under Electronic & Electrical Components > Transformers > Variable Transformers.
Can I view similar or alternative parts?
You can view similar parts to MC15F-1 when available in the Variable Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC15F-1 you can contact the distributor directly for product support, shipping queries etc.
Is the MC15F-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC15F-1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC15F-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC15F-1 often in real-time on the comparison pages.
What if I can't find stock of MC15F-1?
You can fill out our help required form which you can use to request a quote for MC15F-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.