Status: | Unknown |
---|---|
Series: | MC1496 |
RoHS: | Compliant |
Excellent Carrier Suppression –65 dB typ @ 0.5 MHz –50 dB typ @ 10 MHz |
Adjustable Gain and Signal Handling |
Balanced Inputs and Outputs |
High Common Mode Rejection -85 dB typical |
Compliance | Pb-free Halide free |
---|
BALANCED MOD/DEMODULATOR, 1496, DIP | element14 |
Where can I find additional details, specifications and documents for a MC1496PG?
Additional datasheets, footprints and schematics for MC1496PG are listed on our Part Details page. You can also find images and similar parts to MC1496PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC1496PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1496PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC1496PG fall under?
The MC1496PG is listed under Custom & ASSP > Audio/Video ASSP > Audio ASSP.
Can I view similar or alternative parts?
You can view similar parts to MC1496PG when available in the Audio ASSP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC1496PG you can contact the distributor directly for product support, shipping queries etc.
Is the MC1496PG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC1496PG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC1496PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC1496PG often in real-time on the comparison pages.
What if I can't find stock of MC1496PG?
You can fill out our help required form which you can use to request a quote for MC1496PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.