Status: | Active |
---|---|
Series: | MC1496 |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
1,830
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
2,500
in stock
|
Buy Now | |
element14
from US$0.49
|
2,500
in stock
|
Buy Now | |
Farnell
from US$0.45
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$1.00
|
-
|
Buy Now | |
Avnet Asia
from US$0.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Excellent Carrier Suppression –65 dB typ @ 0.5 MHz –50 dB typ @ 10 MHz |
Adjustable Gain and Signal Handling |
Balanced Inputs and Outputs |
High Common Mode Rejection -85 dB typical |
Description | MC1496 |
---|---|
Compliance | Pb-free Halide free |
Function | Modulator/Demodulator |
Control Type | None |
fs Max (kHz) | 80000 |
Power Dissipation Max (mW) | 33 |
Supply Voltage Min (V) | - |
Supply Voltage Max (V) | - |
Operating Temp Max (°C) | 70 |
Package Type | SOIC-14 |
MC1496 Series 10 MHz 12 V 33 mW Balanced Modulators / Demodulators - SOIC-14 | Future Electronics |
Ic, Balanced Modem, Soic-14 | Newark Electronics |
IC, BALANCED MODEM, SOIC-14 | element14 |
Balanced Mod/Dmod 300MHz SOIC14 | RS |
IC: modulator/demodulator | Transfer Multisort Elektronik |
Balanced Mod/Dmod 300MHz 14-Pin SOIC T/R | Avnet America |
MC1496DR2G, Modulator/Demodulator Balanced 300MHz 14-Pin SOIC | ON Semiconductor MC1496DR2G | RS Americas |
Where can I find additional details, specifications and documents for a MC1496DR2G?
Additional datasheets, footprints and schematics for MC1496DR2G are listed on our Part Details page. You can also find images and similar parts to MC1496DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC1496DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1496DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC1496DR2G fall under?
The MC1496DR2G is listed under Custom & ASSP > Audio/Video ASSP > Audio ASSP.
Can I view similar or alternative parts?
You can view similar parts to MC1496DR2G when available in the Audio ASSP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC1496DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC1496DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC1496DR2G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for MC1496DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC1496DR2G often in real-time on the comparison pages.
What if I can't find stock of MC1496DR2G?
You can fill out our help required form which you can use to request a quote for MC1496DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.