Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line Receiver |
---|---|
IC Interface Type | RS232 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | MC1489A |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1489 |
No. of Channels | 4Channels |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 10mA |
Propagation Delay | 25ns |
Supply Current | 20mA |
Supply Voltage Range | 4.5V to 5.5V |
IC, LINE RECEIVER, QUAD | element14 |
Rs-232 Line Receiver, 1Mbps, 5.5V, Dip-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC1489AN?
Additional datasheets, footprints and schematics for MC1489AN are listed on our Part Details page. You can also find images and similar parts to MC1489AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC1489AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1489AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC1489AN fall under?
The MC1489AN is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MC1489AN when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC1489AN you can contact the distributor directly for product support, shipping queries etc.
Is the MC1489AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC1489AN have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC1489AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC1489AN often in real-time on the comparison pages.
What if I can't find stock of MC1489AN?
You can fill out our help required form which you can use to request a quote for MC1489AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.