MC14724 Resistors by Multicomp

RESISTOR POWER 100 OHM 10W 1%

Status: Unknown
Series: MC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.29

Distributor Stock
Logo for Farnell
Farnell
from US$4.29
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.28
-
Buy Now
Logo for element14
element14
from US$7.09
-
Buy Now

Specifications

Resistance 100ohm
Power Rating 10W
Resistor Element Type Ceramic
Voltage Rating -
Resistance Tolerance ± 1%
Product Range MC Series
Temperature Coefficient ± 20ppm/°C
No. of Pins 2Pins


MC14724 Resistors - Fixed Value by Multicomp Pro

RESISTOR, POWER, 100 OHM, 10W, 1%

Status: Unknown
Series: MC14 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Resistance 100ohm
Product Range MC14 Series
Power Rating 10W
Resistance Tolerance ± 1%
Resistor Element Type Ceramic
Temperature Coefficient ± 20ppm/°C
No. of Pins 2Pins
RoHS Compliant Yes

Alternative Descriptions

Resistor, Power, 100 Ohm, 10W, 1% | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC14724?

Additional datasheets, footprints and schematics for MC14724 are listed on our Part Details page. You can also find images and similar parts to MC14724 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC14724 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14724 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC14724 fall under?

The MC14724 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MC14724 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC14724 you can contact the distributor directly for product support, shipping queries etc.

Is the MC14724 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC14724 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC14724.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC14724 often in real-time on the comparison pages.

What if I can't find stock of MC14724?

You can fill out our help required form which you can use to request a quote for MC14724 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay