Status: | Unknown |
---|---|
Series: | MC Low Ohm Series |
RoHS: | Unknown |
Resistance | 0.1ohm |
---|---|
Product Range | MC Low Ohm Series |
Power Rating | 3W |
Resistor Element Material | Wirewound |
Resistor Case Style | Axial Leaded |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 90ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Body Diameter | 5.21mm |
External Length / Height | 14.22mm |
Lead Diameter | 0.8mm |
Lead Length | 39.67mm |
No. of Pins | 2Pins |
Operating Temperature Max | 275°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +275°C |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 90ppm/°C |
Temperature Coeff. - | 90ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Status: | Unknown |
---|---|
Series: | MC14 Series |
RoHS: | Compliant |
Resistance | 0.1ohm |
---|---|
Product Range | MC14 Series |
Power Rating | 3W |
Resistor Element Type | Wirewound |
Resistor Case Style | Axial Leaded |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 90ppm/°C |
RoHS Compliant | Yes |
Current Sense Resistor, 0.1 Ohm, 3W, 1% | Newark Electronics |
RESISTOR, 0.1 OHM 3W | Farnell |
Where can I find additional details, specifications and documents for a MC14718?
Additional datasheets, footprints and schematics for MC14718 are listed on our Part Details page. You can also find images and similar parts to MC14718 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14718 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14718 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14718 fall under?
The MC14718 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MC14718 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14718 you can contact the distributor directly for product support, shipping queries etc.
Is the MC14718 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC14718 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC14718.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14718 often in real-time on the comparison pages.
What if I can't find stock of MC14718?
You can fill out our help required form which you can use to request a quote for MC14718 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.