MC14695 Resistors by Multicomp

RES 0R15 1% 1W AXIAL WIREWOUND

Status: Unknown
Series: MC 1% Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.93

Distributor Stock
Logo for Farnell
Farnell
from US$1.93
No stock
Buy Now
Logo for element14
element14
from US$2.10
-
Buy Now

Specifications

Resistance 0.15ohm
Product Range MC 1% Series
Power Rating 1W
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating -
Resistor Element Material Wirewound
Temperature Coefficient ± 90ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)
Body Diameter 3.18mm
External Length / Height 11.1mm
Lead Diameter 0.5mm
Lead Length 38.1mm
No. of Pins 2Pins
Operating Temperature Max 275°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +275°C
Resistor Mounting Through Hole
Temperature Coeff. + 90ppm/°C
Temperature Coeff. - 90ppm/°C
Tolerance + 1%
Tolerance - 1%

Alternative Descriptions

RES, 0R15, 1%, 1W, AXIAL, WIREWOUND | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC14695?

Additional datasheets, footprints and schematics for MC14695 are listed on our Part Details page. You can also find images and similar parts to MC14695 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC14695 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14695 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC14695 fall under?

The MC14695 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MC14695 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC14695 you can contact the distributor directly for product support, shipping queries etc.

Is the MC14695 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC14695 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MC14695.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC14695 often in real-time on the comparison pages.

What if I can't find stock of MC14695?

You can fill out our help required form which you can use to request a quote for MC14695 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay