Status: | Unknown |
---|---|
Series: | MC 1% Series |
RoHS: | Unknown |
Resistance | 0.1ohm |
---|---|
Product Range | MC 1% Series |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | - |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 90ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Body Diameter | 3.18mm |
External Length / Height | 11.1mm |
Lead Diameter | 0.5mm |
Lead Length | 38.1mm |
No. of Pins | 2Pins |
Operating Temperature Max | 275°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +275°C |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 90ppm/°C |
Temperature Coeff. - | 90ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Through Hole Wirewound Resistor, Mc Series, 0.1 Ohm, 1 W, - 1%, Axial Leaded Rohs Compliant: Yes |Multicomp MC14693 | Newark Electronics |
WIREWOUND RESISTOR, 0.1 OHM, 1W, 1% | element14 |
RES, 0R1, 1%, 1W, AXIAL, WIREWOUND | Farnell |
Status: | Unknown |
---|---|
Series: | MC14 Series |
RoHS: | Compliant |
Resistance | 0.1ohm |
---|---|
Product Range | MC14 Series |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Resistor Element Type | Wirewound |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MC14693?
Additional datasheets, footprints and schematics for MC14693 are listed on our Part Details page. You can also find images and similar parts to MC14693 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14693 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14693 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14693 fall under?
The MC14693 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MC14693 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14693 you can contact the distributor directly for product support, shipping queries etc.
Is the MC14693 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC14693 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC14693.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14693 often in real-time on the comparison pages.
What if I can't find stock of MC14693?
You can fill out our help required form which you can use to request a quote for MC14693 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.