MC14681 Resistors by Multicomp

WIREWOUND RESISTOR 25 OHM 225W 5%

Status: Unknown
Series: MC14 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.57

Distributor Stock
Logo for Farnell
Farnell
from US$18.57
11
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$23.52
11
in stock
Buy Now
Logo for element14
element14
from US$24.30
11
in stock
Buy Now

Specifications

Resistance 25ohm
Product Range MC14 Series
Power Rating 225W
Resistance Tolerance ± 5%
Voltage Rating -
Resistor Element Type Wirewound
Temperature Coefficient ± 260ppm/°C


MC14681 Resistors - Fixed Value by Multicomp Pro

WIREWOUND RESISTOR, 25 OHM, 225W, 5%

Status: Unknown
Series: MC14 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Resistance 25ohm
Product Range MC14 Series
Power Rating 225W
Resistance Tolerance ± 5%
Resistor Element Type Wirewound
Temperature Coefficient ± 260ppm/°C
RoHS Compliant Yes

Alternative Descriptions

Wirewound Resistor, 25 Ohm, 225W, 5% | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC14681?

Additional datasheets, footprints and schematics for MC14681 are listed on our Part Details page. You can also find images and similar parts to MC14681 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC14681 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14681 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC14681 fall under?

The MC14681 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MC14681 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC14681 you can contact the distributor directly for product support, shipping queries etc.

Is the MC14681 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC14681 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC14681.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC14681 often in real-time on the comparison pages.

What if I can't find stock of MC14681?

You can fill out our help required form which you can use to request a quote for MC14681 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay