Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
428
in stock
|
Buy Now | |
Schukat Electronic
from US$0.23
|
2,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
1,903
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
861
in stock
|
Buy Now | |
Texas Instruments
from US$0.15
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
1
in stock
|
Buy Now | |
element14
from US$0.36
|
-
|
Buy Now | |
Farnell
from US$0.38
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 5V to ± 15V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 15V |
Amplifier Type | Operational |
Base Number | 1458 |
Gain Bandwidth | 1MHz |
IC Generic Number | 1458 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 7.5mV |
Logic Function Number | 1458 |
Op Amp Type | General Purpose |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | Internally Compensated |
Supply Current | 3.4mA |
Supply Current Max | 6.6mA |
Supply Voltage + Nom | -5V |
Supply Voltage Max | 18V |
Supply Voltage Min | -18V |
Supply Voltage Nom | 5V |
2xOp-Amp +-18V LP DIP8 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
General usage dual op-amp,MC1458P DIP8 | RS |
Dual, 30-V, 1-MHz operational amplifier | Texas Instruments |
Ic, Op Amp, Dual, 1458, Dip8 | Newark Electronics |
IC, OP AMP, DUAL, 1458, DIP8 | element14 |
Where can I find additional details, specifications and documents for a MC1458P?
Additional datasheets, footprints and schematics for MC1458P are listed on our Part Details page. You can also find images and similar parts to MC1458P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC1458P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1458P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC1458P fall under?
The MC1458P is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MC1458P when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC1458P you can contact the distributor directly for product support, shipping queries etc.
Is the MC1458P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC1458P have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Chip One Stop, RS and Texas Instruments have stock available or on a lead time for MC1458P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC1458P often in real-time on the comparison pages.
What if I can't find stock of MC1458P?
You can fill out our help required form which you can use to request a quote for MC1458P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.