Status: | Active |
---|---|
Series: | MC1458 |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
1,760
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
4,363
in stock
|
Buy Now | |
element14
from US$0.30
|
3,079
in stock
|
Buy Now | |
Farnell
from US$0.29
|
3,079
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
2,030
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now |
Low power consumption |
Large input voltage range |
No latch-up |
High gain |
Short-circuit protection |
No frequency compensation required |
Product Specifications |
---|
DS0450 High-performance, dual operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
MC1458 Series 22 V 1 MHz High Performance Dual Operational Amplifier - SOIC-8 | Future Electronics |
Op-Amp, 1Mhz, 70Deg C, Soic-8 | Newark Electronics |
OP-AMP, 1MHZ, 0.8V/US, SOIC-8 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Dual GP +/-22V, SOIC8 | RS |
OP Amp Dual GP 8-Pin SO8 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MC1458DT?
Additional datasheets, footprints and schematics for MC1458DT are listed on our Part Details page. You can also find images and similar parts to MC1458DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC1458DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1458DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC1458DT fall under?
The MC1458DT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MC1458DT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC1458DT you can contact the distributor directly for product support, shipping queries etc.
Is the MC1458DT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MC1458DT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MC1458DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC1458DT often in real-time on the comparison pages.
What if I can't find stock of MC1458DT?
You can fill out our help required form which you can use to request a quote for MC1458DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.