MC1458DR Amplifiers & Comparators by Texas Instruments

IC OP-AMP 1MHZ 0.5V/ US SOIC-8 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.25
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.17
29,881
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.13
29,858
in stock
Buy Now
Logo for Micros
Micros
from US$0.24
400
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.46
-
Buy Now
Logo for element14
element14
from US$0.48
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 1MHz
Slew Rate 0.5V/µs
Supply Voltage Range ± 5V to ± 15V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 5V to ± 15V
Filter Terminals SMD
Input Bias Current 500000A
Op Amp Type General Purpose
Operating Temperature Range 0°C to +70°C
Quiescent Current 2.8A
Supply Voltage Max 15V
Supply Voltage Min 5V

Alternative Descriptions

Dual, 30-V, 1-MHz operational amplifier | Texas Instruments
Dual Op-Amp, GBW 1MHz, SR 0.5V/us, Voff 1mV, +/-5÷+/-15V, 0÷70°C | Micros
Ic, Op-Amp, 1Mhz, 0.5V/ Us, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC1458DR?

Additional datasheets, footprints and schematics for MC1458DR are listed on our Part Details page. You can also find images and similar parts to MC1458DR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC1458DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1458DR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC1458DR fall under?

The MC1458DR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to MC1458DR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC1458DR you can contact the distributor directly for product support, shipping queries etc.

Is the MC1458DR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC1458DR have stock available?

Authorised distributors including Chip One Stop, Texas Instruments, Micros, Newark Electronics and element14 have stock available or on a lead time for MC1458DR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC1458DR often in real-time on the comparison pages.

What if I can't find stock of MC1458DR?

You can fill out our help required form which you can use to request a quote for MC1458DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay