Status: | Active |
---|---|
Series: | MC14584B |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
865
in stock
|
Buy Now | |
element14
from US$0.24
|
24,422
in stock
|
Buy Now | |
Farnell
from US$0.24
|
18,877
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
2,365
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
369
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
134
in stock
|
Buy Now | |
Avnet Silica
-
|
2,145
in stock
|
Buy Now | |
EBV Elektronik
-
|
220
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Distrelec
from US$1.17
|
-
|
Buy Now |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load over the Rated Temperature Range |
Double Diode Protection on All Inputs |
Can Be Used to Replace MC14069UB |
For Greater Hysteresis, Use MC14106B which is Pin-for-Pin Replacement for CD40106B and MM74Cl4 |
Pb-Free Packages are Available* |
Description | MC14584B |
---|---|
Compliance | Pb-free Halide free |
Type | Inverter |
Channels | 6 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 100 |
IO Max (mA) | null |
Package Type | SOIC-14 |
IC, HEX INVERTER, SCHMITT I/P, SOIC14 | element14 |
MC14584B Series 3 to 18 Vdc Hex Schmitt Trigger - SOIC-14 | Future Electronics |
Hex schmitt trigger,MC14584BD SOIC14 | RS |
Hex Inverter, Schmitt Trigger Soic-14 | Newark Electronics |
IC: digital | Transfer Multisort Elektronik |
Inverter Schmitt Trigger 6-Element CMOS 14-Pin SOIC Rail | Avnet Silica |
onsemi Hex Inverting Schmitt Trigger 250ns SOIC-14 | Distrelec |
Where can I find additional details, specifications and documents for a MC14584BDG?
Additional datasheets, footprints and schematics for MC14584BDG are listed on our Part Details page. You can also find images and similar parts to MC14584BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14584BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14584BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14584BDG fall under?
The MC14584BDG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC14584BDG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14584BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14584BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14584BDG have stock available?
Authorised distributors including element14, Farnell, Future Electronics, RS and Newark Electronics have stock available or on a lead time for MC14584BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14584BDG often in real-time on the comparison pages.
What if I can't find stock of MC14584BDG?
You can fill out our help required form which you can use to request a quote for MC14584BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.