Status: | Active |
---|---|
Series: | MC14541B |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now | |
Micros
from US$0.22
|
13,201
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
2,450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
1,800
in stock
|
Buy Now | |
Avnet Silica
-
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Available Outputs 28, 210, 213 or 216 |
Increments on Positive Edge Clock Transitions |
Built-in Low Power RC Oscillator (+/- 2% accuracy over temperature range and +/- 20% supply and +/- 3% over processing at < 10 kHz) |
Oscillator May Be Bypassed if External Clock Is Available (Apply external clock to Pin 3) |
External Master Reset Totally Independent of Automatic Reset Operation |
Operates as 2n Frequency Divider or Single Transition Timer |
Q/Qbar Select Provides Output Logic Level Flexibility |
Reset (auto or master) Disables Oscillator During Resetting to Provide No Active Power Dissapation |
Clock Conditioning Circuit Permits Operation with Very Slow Clock Rise and Fall Times |
Automatic Reset Initializes All Counters On Power Up |
Supply Voltage Range = 3.0 Vdc to 18 Vdc with Auto Reset Disabled (Pin 5 = VDD) 8.5 Vdc to 18 Vdc with Auto Reset Enabled (Pin 5 = VSS) |
Pb-Free Packages are Available* |
Description | MC14541B |
---|---|
Compliance | Pb-free Halide free |
Type | Timer |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 10000 |
PD Max (W) | 0.5 |
IO Max (mA) | 8 |
Package Type | SOIC-14 |
Programmable Timer 3MHz | Micros |
MC14541B Series 18 V Surface Mount Programmable Timer Clock - SOIC-14 | Future Electronics |
IC: RTC circuit | Transfer Multisort Elektronik |
Programmable Timer Single 14-Pin SOIC T/R | Avnet Silica |
Ic,timer,cmos,sop,14Pin,plastic Rohs Compliant: Yes |Onsemi MC14541BDR2G | Newark Electronics |
TIMER/OSCILLATOR, 6MHZ, SOIC-14 | element14 |
Where can I find additional details, specifications and documents for a MC14541BDR2G?
Additional datasheets, footprints and schematics for MC14541BDR2G are listed on our Part Details page. You can also find images and similar parts to MC14541BDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14541BDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14541BDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14541BDR2G fall under?
The MC14541BDR2G is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC14541BDR2G when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14541BDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14541BDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14541BDR2G have stock available?
Authorised distributors including Micros, Future Electronics, Chip One Stop, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for MC14541BDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14541BDR2G often in real-time on the comparison pages.
What if I can't find stock of MC14541BDR2G?
You can fill out our help required form which you can use to request a quote for MC14541BDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.