Status: | Active |
---|---|
Series: | MC14541B |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
5,435
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
5,435
in stock
|
Buy Now | |
element14
from US$0.33
|
5,435
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
3,145
in stock
|
Buy Now | |
Schukat Electronic
from US$0.33
|
440
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
255
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
1
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,430
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Available Outputs 28, 210, 213 or 216 |
Increments on Positive Edge Clock Transitions |
Built-in Low Power RC Oscillator (+/- 2% accuracy over temperature range and +/- 20% supply and +/- 3% over processing at < 10 kHz) |
Oscillator May Be Bypassed if External Clock Is Available (Apply external clock to Pin 3) |
External Master Reset Totally Independent of Automatic Reset Operation |
Operates as 2n Frequency Divider or Single Transition Timer |
Q/Qbar Select Provides Output Logic Level Flexibility |
Reset (auto or master) Disables Oscillator During Resetting to Provide No Active Power Dissapation |
Clock Conditioning Circuit Permits Operation with Very Slow Clock Rise and Fall Times |
Automatic Reset Initializes All Counters On Power Up |
Supply Voltage Range = 3.0 Vdc to 18 Vdc with Auto Reset Disabled (Pin 5 = VDD) 8.5 Vdc to 18 Vdc with Auto Reset Enabled (Pin 5 = VSS) |
Pb-Free Packages are Available* |
Description | MC14541B |
---|---|
Compliance | Pb-free Halide free |
Type | Timer |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 10000 |
PD Max (W) | 0.5 |
IO Max (mA) | 8 |
Package Type | SOIC-14 |
4000 Cmos, Smd, 4541, Soic14, 15V | Newark Electronics |
4000 CMOS, SMD, 4541, SOIC14, 15V | element14 |
Programmable Timer Single 14-Pin SOIC Rail | Avnet America |
Digital Timer Progr. SO14 | Schukat Electronic |
IC: RTC circuit | Transfer Multisort Elektronik |
MC14541B Series 3 to 18 Vdc SMT Programmable Oscillator-Timer - SOIC-14 | Future Electronics |
Where can I find additional details, specifications and documents for a MC14541BDG?
Additional datasheets, footprints and schematics for MC14541BDG are listed on our Part Details page. You can also find images and similar parts to MC14541BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14541BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14541BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14541BDG fall under?
The MC14541BDG is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC14541BDG when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14541BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14541BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14541BDG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Schukat Electronic have stock available or on a lead time for MC14541BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14541BDG often in real-time on the comparison pages.
What if I can't find stock of MC14541BDG?
You can fill out our help required form which you can use to request a quote for MC14541BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.