Status: | Active |
---|---|
Series: | MC14538B |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
from US$0.29
|
-
|
Buy Now | |
Farnell
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Unlimited Rise and Fall Time Allowed on the A Trigger Input |
Pulse Width Range = 10 ms to 10 s |
Latched Trigger Inputs |
Separate Latched Reset Inputs |
3.0 Vdc to 18 Vdc Operational Limits |
Triggerable from Positive (A Input) or Negative-Going Edge (B-Input) |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range |
Pin-for-pin Compatible with MC14528B and CD4528B (CD4098) |
Use the MC54/74HC4538A for Pulse Widths Less Than 10 ms with Supplies Up to 6 V. |
Pb-Free Packages are Available* |
Description | MC14538B |
---|---|
Compliance | Pb-free Halide free |
Type | Multivibrator |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 300 |
PD Max (W) | 0.5 |
IO Max (mA) | 2.25 |
Package Type | SOIC-16 |
Monostable Multivibrator Dual SOIC16 | RS |
Log Cmos Mltivibrt Dual Rohs Compliant: Yes |Onsemi MC14538BDR2G. | Newark Electronics |
MC14538B Series 3 to 18 Vdc SMT Dual Precision Monostable - SOIC-16 | Future Electronics |
Monostable Multivibrator Dual 16-Pin SOIC T/R | Avnet America |
IC, MONO MULTIVIBRATOR, 100NS, SOIC-16, FULL REEL | element14 |
Where can I find additional details, specifications and documents for a MC14538BDR2G?
Additional datasheets, footprints and schematics for MC14538BDR2G are listed on our Part Details page. You can also find images and similar parts to MC14538BDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14538BDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14538BDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14538BDR2G fall under?
The MC14538BDR2G is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC14538BDR2G when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14538BDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14538BDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14538BDR2G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MC14538BDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14538BDR2G often in real-time on the comparison pages.
What if I can't find stock of MC14538BDR2G?
You can fill out our help required form which you can use to request a quote for MC14538BDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.