Status: | Active |
---|---|
Series: | MC14536B |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
4,000
in stock
|
Buy Now | |
element14
from US$0.51
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
24 Flip-Flop Stages - Will Count From 20 to 224 |
Last 16 Stages Selectable By Four-Bit Select Code |
8-Bypass Input Allows Bypassing of First Eight Stages |
Set and Reset Inputs |
Clock Inhibit and Oscillator Inhibit Inputs |
On-Chip RC Oscillator Provisions |
On-Chip Monostable Output Provisions |
Clock Conditioning Circuit Permits Operation With Very Long Rise and Fall Times |
Test Mode Allows Fast Test Sequence |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range |
Pb-Free Packages are Available |
Description | MC14536B |
---|---|
Compliance | Pb-free Halide free |
Type | Timer |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 6000 |
PD Max (W) | 0.5 |
IO Max (mA) | 2.25 |
Package Type | SOIC-16W |
Log Cmos Osilatr Timer Rohs Compliant: Yes |Onsemi MC14536BDWR2G | Newark Electronics |
Programmable Timer Single 16-Pin SOIC W T/R | Avnet America |
BINARY RIPPLE COUNTER, 24BIT, WSOIC-16 | element14 |
MC14536B Series 3 to 18 Vdc Programmable Timer - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a MC14536BDWR2G?
Additional datasheets, footprints and schematics for MC14536BDWR2G are listed on our Part Details page. You can also find images and similar parts to MC14536BDWR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14536BDWR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14536BDWR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14536BDWR2G fall under?
The MC14536BDWR2G is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC14536BDWR2G when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14536BDWR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14536BDWR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14536BDWR2G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for MC14536BDWR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14536BDWR2G often in real-time on the comparison pages.
What if I can't find stock of MC14536BDWR2G?
You can fill out our help required form which you can use to request a quote for MC14536BDWR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.