Status: | Active |
---|---|
Series: | MC14532B |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
360
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
409
in stock
|
Buy Now | |
element14
from US$0.44
|
409
in stock
|
Buy Now | |
Farnell
from US$0.44
|
409
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
232
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
144
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
111
in stock
|
Buy Now | |
Avnet Silica
-
|
1,632
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Protection on All Inputs |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Capable of Driving Two Low-power TTL Loads or One Low-Power Schottky TTL Load over the Rated Temperature Range |
Pb-Free Packages are Available |
Description | MC14532B |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 220 |
IO Max (mA) | 2.25 |
Package Type | SOIC-16 |
4000 Cmos, Smd, 4532, Soic16, 15V | Newark Electronics |
4000 CMOS, SMD, 4532, SOIC16, 15V | element14 |
MC14532BDG, LOG CMOS ENCODER 8BIT | RS |
MC14532B Series 3 to 18 Vdc 8 - Bit Priority Encoder - SOIC-16 | Future Electronics |
IC: digital | Transfer Multisort Elektronik |
Encoder 8-to-3 Priority CMOS 16-Pin SOIC Rail | Avnet Silica |
MC14532BDG, Encoder, 8 to 3, 3 - 18 V dc, 16-Pin SOIC | ON Semiconductor MC14532BDG | RS Americas |
Where can I find additional details, specifications and documents for a MC14532BDG?
Additional datasheets, footprints and schematics for MC14532BDG are listed on our Part Details page. You can also find images and similar parts to MC14532BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14532BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14532BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14532BDG fall under?
The MC14532BDG is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to MC14532BDG when available in the Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14532BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14532BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14532BDG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for MC14532BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14532BDG often in real-time on the comparison pages.
What if I can't find stock of MC14532BDG?
You can fill out our help required form which you can use to request a quote for MC14532BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.