Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | MC14528 |
---|---|
Multivibrator Type | Retriggerable Monostable |
Output Current | 8.8mA |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Propagation Delay | 240ns |
Logic IC Family | MC145 |
Logic IC Base Number | 4528, 4528 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 14528 |
Device Marking | MC14528BCPG |
Fall Time tf | 20ns |
IC Generic Number | 4528 |
Logic Function Number | 14528 |
Logic IC Function | Dual Monostable Multivibrator |
No. of Gates | 2 |
Operating Temperature Range | -55°C to +125°C |
Rise Time | 20ns |
Supply Voltage | 15V |
Supply Voltage Range | 3V to 18V |
Where can I find additional details, specifications and documents for a MC14528BCPG?
Additional datasheets, footprints and schematics for MC14528BCPG are listed on our Part Details page. You can also find images and similar parts to MC14528BCPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14528BCPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14528BCPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14528BCPG fall under?
The MC14528BCPG is listed under Semiconductors - ICs > Logic > Multivibrators.
Can I view similar or alternative parts?
You can view similar parts to MC14528BCPG when available in the Multivibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14528BCPG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14528BCPG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC14528BCPG have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for MC14528BCPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14528BCPG often in real-time on the comparison pages.
What if I can't find stock of MC14528BCPG?
You can fill out our help required form which you can use to request a quote for MC14528BCPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.