Status: | Active |
---|---|
Series: | MC14521B |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
327
in stock
|
Buy Now | |
element14
from US$0.48
|
327
in stock
|
Buy Now | |
Farnell
from US$0.48
|
327
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
64
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,592
in stock
|
Buy Now | |
Avnet Silica
-
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now |
All Stages are Resettable |
Reset Disables the RC Oscillator for Low Standby Power Drain |
RC and Crystal Oscillator Outputs Are Capable of Driving External Loads |
Test Mode to Reduce Test Time |
VDD' and VSS' Pins Brought Out on Crystal Oscillator Inverter to Allow the Connection of External Resistors for Low-Power Operation |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load over the Rated Temperature Range. |
Pb-Free Packages are Available |
Description | MC14521B |
---|---|
Compliance | Pb-free Halide free |
Type | Divider |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 4500 |
PD Max (W) | 0.5 |
IO Max (mA) | 2.25 |
Package Type | SOIC-16 |
Freq Divider, 24-Stage, Soic-16 | Newark Electronics |
FREQ DIVIDER, 24-STAGE, SOIC-16 | element14 |
IC: digital | Transfer Multisort Elektronik |
ON Semiconductor, MC14521BDG | RS |
Frequency Divider 16-Pin SOIC Rail | EBV Elektronik |
MC14521B Series 3 to 18 Vdc SMT 24-Stage Frequency Divider - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a MC14521BDG?
Additional datasheets, footprints and schematics for MC14521BDG are listed on our Part Details page. You can also find images and similar parts to MC14521BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14521BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14521BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14521BDG fall under?
The MC14521BDG is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC14521BDG when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14521BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14521BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14521BDG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for MC14521BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14521BDG often in real-time on the comparison pages.
What if I can't find stock of MC14521BDG?
You can fill out our help required form which you can use to request a quote for MC14521BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.