Status: | Active |
---|---|
Series: | MC14518B |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
-
|
Buy Now | |
Future Electronics
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$1.02
|
-
|
Buy Now | |
element14
from US$0.54
|
-
|
Buy Now | |
Farnell
from US$0.53
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Protection on All Inputs |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Internally Synchronous for High Internal and External Speeds |
Logic Edge-Clocked Design Incremented on Positive Transition of Clock or Negative Transition on Enable |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range |
Description | MC14518B |
---|---|
Compliance | Pb-free Halide free |
Type | Counter |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 230 |
PD Max (W) | 0.5 |
IO Max (mA) | 2.25 |
Package Type | SOIC-16W |
MC14518BDWG, LOG CMOS COUNTER DUAL | RS |
4000 Cmos, Smd, 4518, Soic16, 18V | Newark Electronics |
MC14518B Series 3 to 18 Vdc Dual BCD Up Counter - SOIC-16W | Future Electronics |
Counter Dual 4-Bit Decade UP 16-Pin SOIC W Rail | Avnet America |
MC14518BDWG Dual 4-stage BCD Counter, Up Counter, 3 - 18 V, 16-Pin SOIC W | ON Semiconductor MC14518BDWG | RS Americas |
4000 CMOS, SMD, 4518, SOIC16, 18V | Farnell |
Where can I find additional details, specifications and documents for a MC14518BDWG?
Additional datasheets, footprints and schematics for MC14518BDWG are listed on our Part Details page. You can also find images and similar parts to MC14518BDWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14518BDWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14518BDWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14518BDWG fall under?
The MC14518BDWG is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC14518BDWG when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14518BDWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14518BDWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14518BDWG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MC14518BDWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14518BDWG often in real-time on the comparison pages.
What if I can't find stock of MC14518BDWG?
You can fill out our help required form which you can use to request a quote for MC14518BDWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.