Status: | Active |
---|---|
Series: | MC14514B |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.46
|
527
in stock
|
Buy Now | |
Chip One Stop
from US$1.17
|
832
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
527
in stock
|
Buy Now | |
element14
from US$1.46
|
527
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range |
Pb-Free Packages are Available |
Description | MC14514B |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 450 |
IO Max (mA) | 2.25 |
Package Type | SOIC−24 WB |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Transparent Latch/Decoder, 4:16, Soic-24 | Newark Electronics |
TRANSPARENT LATCH/DECODER, 4:16, SOIC-24 | element14 |
MC14514B Series 4-Bit Transparent Latch/4-to-16 Line Decoder - SOIC-24 | Future Electronics |
Latch/Decoder/Demultiplexer Single 4-to-16 24-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC14514BDWR2G?
Additional datasheets, footprints and schematics for MC14514BDWR2G are listed on our Part Details page. You can also find images and similar parts to MC14514BDWR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14514BDWR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14514BDWR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14514BDWR2G fall under?
The MC14514BDWR2G is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to MC14514BDWR2G when available in the Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14514BDWR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14514BDWR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14514BDWR2G have stock available?
Authorised distributors including Farnell, Chip One Stop, Newark Electronics, element14 and Future Electronics have stock available or on a lead time for MC14514BDWR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14514BDWR2G often in real-time on the comparison pages.
What if I can't find stock of MC14514BDWR2G?
You can fill out our help required form which you can use to request a quote for MC14514BDWR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.