MC14512BDG Standard Logic by ON Semiconductor

8-Channel Data Selector

Status: Unknown
Series: MC14512B
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC14512B is an 8-channel data selector constructed with MOS P-channel and N-channel enhancement mode devices in a single monolithic structure. This data selector finds primary application in signal multiplexing functions. It may also be used for data routing, digital signal switching, signal gating, and number sequence generation.

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$0.28
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.29
-
Buy Now
Logo for element14
element14
from US$0.20
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Diode Protection on All Inputs
Single Supply Operation
3-State Output (Logic "1", Logic "0", High Impedance)
Supply Voltage Range = 3.0 Vdc to 18 Vdc
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range
Pb-Free Packages are Available

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Multiplexer 1-Element CMOS 3-ST 8-IN 16-Pin SOIC Rail | Avnet America
MC14512BDG, Multiplexer Single 8:1 Multiplexer, 3 - 18 V, 16-Pin SOIC | ON Semiconductor MC14512BDG | RS Americas
DATA SELECTOR, 8:1, SOIC-16 | element14
DATA SELECTOR, 8: 1, SOIC-16 | Farnell
Data Selector, 8:1, Soic-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC14512BDG?

Additional datasheets, footprints and schematics for MC14512BDG are listed on our Part Details page. You can also find images and similar parts to MC14512BDG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC14512BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14512BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC14512BDG fall under?

The MC14512BDG is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to MC14512BDG when available in the Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC14512BDG you can contact the distributor directly for product support, shipping queries etc.

Is the MC14512BDG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC14512BDG have stock available?

Authorised distributors including Avnet America, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for MC14512BDG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC14512BDG often in real-time on the comparison pages.

What if I can't find stock of MC14512BDG?

You can fill out our help required form which you can use to request a quote for MC14512BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay